O-Z/Gedney Explosionproof Flexible Conduit Coupling ECLK-75-18SS

Description
STAINLESS STEEL MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) UNF FEMALE UNION, (1) NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505 ECLK MODEL
Datasheet
Description
STAINLESS STEEL MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) UNF FEMALE UNION, (1) NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505 ECLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECLK-75-18SS - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECLK-75-18SS
Explosionproof Flexible Conduit Coupling ECLK-75-18SS
STAINLESS STEEL MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) UNF FEMALE UNION, (1) NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505 ECLK MODEL
  • STAINLESS STEEL MATERIAL
  • 18 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • (1) UNF FEMALE UNION, (1) NIPPLE END TYPE
  • BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL
  • APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505
  • ECLK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECLK-75-18SS
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details