BRONZE BRAID, BRASS TUBE MATERIAL
30 INCH
UL 886, CSA C22.2 APPROVAL
CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE
1/2 INCH TRADE SIZE
(1) UNF UNION END TYPE
ZINC PLATED STEEL UNION, BRONZE FITTING MATERIAL
WITH ARC RESISTANT LINER
ECLK MODEL
O-Z/Gedney
Done
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL
30 INCH
UL 886, CSA C22.2 APPROVAL
CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE
1/2 INCH TRADE SIZE
(1) UNF UNION END TYPE
ZINC PLATED STEEL UNION, BRONZE FITTING MATERIAL
WITH ARC RESISTANT LINER
ECLK MODEL
BRONZE BRAID, BRASS TUBE MATERIAL
30 INCH
UL 886, CSA C22.2 APPROVAL
CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE
1/2 INCH TRADE SIZE
(1) UNF UNION END TYPE
ZINC PLATED STEEL UNION, BRONZE FITTING MATERIAL
WITH ARC RESISTANT LINER
ECLK MODEL
BRONZE BRAID, BRASS TUBE MATERIAL
30 INCH
UL 886, CSA C22.2 APPROVAL
CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE