O-Z/Gedney Explosionproof Flexible Conduit Coupling ECLK-200-21

Description
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (1) NIPPLE, (1) UNY UNION END TYPE MALLEABLE IRON UNION, STEEL NIPPLE, BRONZE FITTING MATERIAL WITH ARC RESISTANT LINER ECLK MODEL
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (1) NIPPLE, (1) UNY UNION END TYPE MALLEABLE IRON UNION, STEEL NIPPLE, BRONZE FITTING MATERIAL WITH ARC RESISTANT LINER ECLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECLK-200-21 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECLK-200-21
Explosionproof Flexible Conduit Coupling ECLK-200-21
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (1) NIPPLE, (1) UNY UNION END TYPE MALLEABLE IRON UNION, STEEL NIPPLE, BRONZE FITTING MATERIAL WITH ARC RESISTANT LINER ECLK MODEL
  • BRONZE BRAID, BRASS TUBE MATERIAL
  • 21 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 2 INCH TRADE SIZE
  • (1) NIPPLE, (1) UNY UNION END TYPE
  • MALLEABLE IRON UNION, STEEL NIPPLE, BRONZE FITTING MATERIAL
  • WITH ARC RESISTANT LINER
  • ECLK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECLK-200-21
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 2.48 inch (63 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details