O-Z/Gedney 3/4 X 33 In Flex Cplg Oz Gedney ECGJH7533

Description
3/4 X 33 IN FLEX CPLG
Description
3/4 X 33 IN FLEX CPLG

Suppliers

Company
Product
Description
Supplier Links
3/4 X 33 In Flex Cplg Oz Gedney - 16J2832 - Newark, An Avnet Company
Chicago, IL, United States
3/4 X 33 In Flex Cplg Oz Gedney
16J2832
3/4 X 33 In Flex Cplg Oz Gedney 16J2832
3/4 X 33 IN FLEX CPLG

3/4 X 33 IN FLEX CPLG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16J2832
Product Name 3/4 X 33 In Flex Cplg Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Straight Plug - 150510 - PIC Wire & Cable
Specs
Geometry Straight
View Details