O-Z/GEDNEY
ECGJH12527 -- 1-1/4 X 27 IN FLEX CPLG OZ GEDNEY
O-Z/Gedney
1-1/4 X 27 In Flex Cplg Oz Gedney
ECGJH12527
Description
1-1/4 X 27 IN FLEX CPLG
Description
1-1/4 X 27 IN FLEX CPLG
Suppliers
1-1/4 X 27 In Flex Cplg Oz Gedney
16J2719
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J2719 |
|
Product Name
|
1-1/4 X 27 In Flex Cplg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details