O-Z/Gedney Explosionproof Flexible Conduit Coupling ECGJH-75-21

Description
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED MALE END TYPE BRONZE FITTING MATERIAL WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED MALE END TYPE BRONZE FITTING MATERIAL WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECGJH-75-21 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECGJH-75-21
Explosionproof Flexible Conduit Coupling ECGJH-75-21
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED MALE END TYPE BRONZE FITTING MATERIAL WITH ARC RESISTANT LINER ECGJH MODEL
  • BRONZE BRAID, BRASS TUBE MATERIAL
  • 21 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • (2) THREADED MALE END TYPE
  • BRONZE FITTING MATERIAL
  • WITH ARC RESISTANT LINER
  • ECGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECGJH-75-21
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 1823861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details