Appleton Electric Rigid/EMT Conduit Coupling EC-75

Description
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.63 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.75 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
Datasheet
Description
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.63 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.75 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - EC-75 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
EC-75
Rigid/EMT Conduit Coupling EC-75
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.63 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.75 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
  • THREADED, 3-PIECE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1.63 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1.75 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EC-75
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.9843 inch (25 mm)
Material Brass
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details