Appleton Electric Explosionproof Disconnect Switch EBRH1023DS

Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 1010, UL 894, UL 1682, UL 1686 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9F/9 G ENCLOSURE 100 AMPERE CURRENT RATING HINGED COVER TYPE 2 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF HANDLE OPERATOR TYPE APPLETON[R] BRAND EBRH MODEL
Datasheet
Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 1010, UL 894, UL 1682, UL 1686 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9F/9 G ENCLOSURE 100 AMPERE CURRENT RATING HINGED COVER TYPE 2 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF HANDLE OPERATOR TYPE APPLETON[R] BRAND EBRH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - EBRH1023DS - Appleton Electric
Rosemont, IL, USA
Explosionproof Disconnect Switch
EBRH1023DS
Explosionproof Disconnect Switch EBRH1023DS
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 1010, UL 894, UL 1682, UL 1686 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9F/9 G ENCLOSURE 100 AMPERE CURRENT RATING HINGED COVER TYPE 2 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF HANDLE OPERATOR TYPE APPLETON[R] BRAND EBRH MODEL
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL 1010, UL 894, UL 1682, UL 1686 APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9F/9G ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • HINGED COVER TYPE
  • 2 POLE(S)
  • EXPLOSION PROOF, DUST IGNITION PROOF
  • HANDLE OPERATOR TYPE
  • APPLETON[R] BRAND
  • EBRH MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number EBRH1023DS
Product Name Explosionproof Disconnect Switch
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
Isolator Switches - 1369412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 2P; 3P; 3p + 2eb
View Details
Disconnect Switch - 1494G-BF3N-203W-420-988 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 30 amps
View Details