BOLTED ENCLOSURE TYPE
2 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL 1203 APPROVAL
600 VAC AT 60 HZ, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/7B/7C/7D/9E/9F
/9G ENCLOSURE
70 AMPERE CURRENT RATING
3 POLE(S)
DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT
TWO COAT EPOXY ENAMEL ENCLOSURE FINISH
FEED THROUGH HUB LOCATION
CUTLER HAMMER, FDB BREAKER TYPE
NON-INTERCHANGEABLE, THERMAL MAGNETIC TRIP TYPE
PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL
EB MODEL
Appleton Electric
Done
Datasheet
Description
BOLTED ENCLOSURE TYPE
2 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL 1203 APPROVAL
600 VAC AT 60 HZ, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/7B/7C/7D/9E/9F
/9G ENCLOSURE
70 AMPERE CURRENT RATING
3 POLE(S)
DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT
TWO COAT EPOXY ENAMEL ENCLOSURE FINISH
FEED THROUGH HUB LOCATION
CUTLER HAMMER, FDB BREAKER TYPE
NON-INTERCHANGEABLE, THERMAL MAGNETIC TRIP TYPE
PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL
EB MODEL
BOLTED ENCLOSURE TYPE
2 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL 1203 APPROVAL
600 VAC AT 60 HZ, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/7B/7C/7D/9E/9F
/9G ENCLOSURE
70 AMPERE CURRENT RATING
3 POLE(S)
DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT
TWO COAT EPOXY ENAMEL ENCLOSURE FINISH
FEED THROUGH HUB LOCATION
CUTLER HAMMER, FDB BREAKER TYPE
NON-INTERCHANGEABLE, THERMAL MAGNETIC TRIP TYPE
PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL
EB MODEL
BOLTED ENCLOSURE TYPE
2 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL 1203 APPROVAL
600 VAC AT 60 HZ, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
70 AMPERE CURRENT RATING
3 POLE(S)
DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT
TWO COAT EPOXY ENAMEL ENCLOSURE FINISH
FEED THROUGH HUB LOCATION
CUTLER HAMMER, FDB BREAKER TYPE
NON-INTERCHANGEABLE, THERMAL MAGNETIC TRIP TYPE
PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL
EB MODEL
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Circuit Breakers
Product Number
EB2F3W70
Product Name
Explosionproof Enclosed Circuit Breaker
Rated AC Voltage
600 volts
Rated DC Voltage
250 volts
Rated Current
70 amps
Trip System Type
Thermal Magnetic; NON-INTERCHANGEABLE, THERMAL MAGNETIC TRIP