Appleton Electric Explosionproof Enclosed Circuit Breaker EB2EH2W70

Description
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 70 AMPERE CURRENT RATING 2 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 70 AMPERE CURRENT RATING 2 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - EB2EH2W70 - Appleton Electric
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
EB2EH2W70
Explosionproof Enclosed Circuit Breaker EB2EH2W70
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 70 AMPERE CURRENT RATING 2 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
  • BOLTED ENCLOSURE TYPE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING
  • NEMA 3R/7B/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 70 AMPERE CURRENT RATING
  • 2 POLE(S)
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • 2 COAT EPOXY ENAMEL ENCLOSURE FINISH
  • FEED THROUGH HUB LOCATION
  • EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE
  • THERMAL MAGNETIC TRIP TYPE
  • PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL
  • APPLETON[R] BRAND
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number EB2EH2W70
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 480 volts
Rated DC Voltage 250 volts
Rated Current 70 amps
Unlock Full Specs
to access all available technical data

Similar Products

CIR BRKR HYD MAG CIRCUIT BREAKER - 203-22-1-65-153-5-3-8 - Heilind Electronics, Inc.
Specs
Trip System Type Magnetic
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1G15UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 15 amps
View Details
5 suppliers
Circuit Breakers - TA45-A126F120C0-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Features Trip Indicator
View Details