BOLTED ENCLOSURE TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
600 VAC AT 60 HZ/250 VDC VOLTAGE RATING
NEMA 3R/7B/7C/7D/9E/9F/9G
, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
20 AMPERE CURRENT RATING
3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF
2 COAT EPOXY ENAMEL ENCLOSURE FINISH
FEED THROUGH HUB LOCATION
FDB, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE
THERMAL MAGNETIC TRIP TYPE
PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL
APPLETON[R] BRAND
EB MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
600 VAC AT 60 HZ/250 VDC VOLTAGE RATING
NEMA 3R/7B/7C/7D/9E/9F/9G
, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
20 AMPERE CURRENT RATING
3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF
2 COAT EPOXY ENAMEL ENCLOSURE FINISH
FEED THROUGH HUB LOCATION
FDB, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE
THERMAL MAGNETIC TRIP TYPE
PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL
APPLETON[R] BRAND
EB MODEL
BOLTED ENCLOSURE TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
600 VAC AT 60 HZ/250 VDC VOLTAGE RATING
NEMA 3R/7B/7C/7D/9E/9F/9G
, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
20 AMPERE CURRENT RATING
3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF
2 COAT EPOXY ENAMEL ENCLOSURE FINISH
FEED THROUGH HUB LOCATION
FDB, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE
THERMAL MAGNETIC TRIP TYPE
PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL
APPLETON[R] BRAND
EB MODEL
BOLTED ENCLOSURE TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
600 VAC AT 60 HZ/250 VDC VOLTAGE RATING
NEMA 3R/7B/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE