Appleton Electric Explosionproof Enclosed Circuit Breaker EB1F2W20

Description
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING 2 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION FDB, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING 2 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION FDB, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
EB1F2W20
Explosionproof Enclosed Circuit Breaker EB1F2W20
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING 2 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION FDB, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
  • BOLTED ENCLOSURE TYPE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC AT 60 HZ/250 VDC VOLTAGE RATING
  • NEMA 3R/7B/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • 2 COAT EPOXY ENAMEL ENCLOSURE FINISH
  • FEED THROUGH HUB LOCATION
  • FDB, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE
  • THERMAL MAGNETIC TRIP TYPE
  • PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL
  • APPLETON[R] BRAND
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number EB1F2W20
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 600 volts
Rated DC Voltage 250 volts
Rated Current 20 amps
Unlock Full Specs
to access all available technical data