Appleton Electric Explosionproof Enclosed Circuit Breaker EB1EH3W60

Description
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 60 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 60 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
EB1EH3W60
Explosionproof Enclosed Circuit Breaker EB1EH3W60
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 60 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
  • BOLTED ENCLOSURE TYPE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING
  • NEMA 3R/7B/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • 2 COAT EPOXY ENAMEL ENCLOSURE FINISH
  • FEED THROUGH HUB LOCATION
  • EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE
  • THERMAL MAGNETIC TRIP TYPE
  • PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL
  • APPLETON[R] BRAND
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number EB1EH3W60
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 480 volts
Rated DC Voltage 250 volts
Rated Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Circuit Breakers - 1236690 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
Circuit Breakers - 486-2972-ND - DigiKey
Specs
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Rocker
View Details
Electronic circuit breaker - 787-1664/000-004 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers