Emerson SolaHD Transformer;Ctrl;Encapsulated;240/415/480V Pri;120/240V Sec;Panel;750VA E750TH

Description
Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative 55°C Rise, 105°C Insulation System for E Series 80°C Rise, 130°C Insulation System for CE Series Copper Wound for Constant Reliability Epoxy Encapsulated Design for Cooler Operation Exceeds NEMA, ANSI and Automotive Standards Rated for 50/60 Hz Except as Noted
Datasheet
Description
Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative 55°C Rise, 105°C Insulation System for E Series 80°C Rise, 130°C Insulation System for CE Series Copper Wound for Constant Reliability Epoxy Encapsulated Design for Cooler Operation Exceeds NEMA, ANSI and Automotive Standards Rated for 50/60 Hz Except as Noted
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer;Ctrl;Encapsulated;240/415/480V Pri;120/240V Sec;Panel;750VA - 70209114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Ctrl;Encapsulated;240/415/480V Pri;120/240V Sec;Panel;750VA
70209114
Transformer;Ctrl;Encapsulated;240/415/480V Pri;120/240V Sec;Panel;750VA 70209114
Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative 55°C Rise, 105°C Insulation System for E Series 80°C Rise, 130°C Insulation System for CE Series Copper Wound for Constant Reliability Epoxy Encapsulated Design for Cooler Operation Exceeds NEMA, ANSI and Automotive Standards Rated for 50/60 Hz Except as Noted

Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits.
Features:

  • CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety
  • “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative
  • 55°C Rise, 105°C Insulation System for E Series
  • 80°C Rise, 130°C Insulation System for CE Series
  • Copper Wound for Constant Reliability
  • Epoxy Encapsulated Design for Cooler Operation
  • Exceeds NEMA, ANSI and Automotive Standards
  • Rated for 50/60 Hz Except as Noted
Supplier's Site
Sheung Wan, Hong Kong
Industrial Transformers
E750TH
Industrial Transformers E750TH
Industrial Transformers 750VA International

Industrial Transformers 750VA International

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 70209114 E750TH
Product Name Transformer;Ctrl;Encapsulated;240/415/480V Pri;120/240V Sec;Panel;750VA Industrial Transformers
Other Transformer Types / Applications Isolation; Telecom
Standards ANSI; IEC; UL; NEMA
Operating Frequency 50 to 60 Hz
Input Voltage 220 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
Step Down Transformers - 1-1672327-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 36 VA
View Details
Control Circuit Transformer - 1497B-A9-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 380 to 416 volts
Power Rating (VA) 500 VA
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details