Emerson SolaHD Transformer;Ctrl;Encapsulated;208/240/415/480/600V Pri;120V Sec;Panel;500VA E500TF

Description
Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative 55°C Rise, 105°C Insulation System for E Series 80°C Rise, 130°C Insulation System for CE Series Copper Wound for Constant Reliability Epoxy Encapsulated Design for Cooler Operation Exceeds NEMA, ANSI and Automotive Standards Rated for 50/60 Hz Except as Noted
Datasheet
Description
Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative 55°C Rise, 105°C Insulation System for E Series 80°C Rise, 130°C Insulation System for CE Series Copper Wound for Constant Reliability Epoxy Encapsulated Design for Cooler Operation Exceeds NEMA, ANSI and Automotive Standards Rated for 50/60 Hz Except as Noted
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer;Ctrl;Encapsulated;208/240/415/480/600V Pri;120V Sec;Panel;500VA - 70209110 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Ctrl;Encapsulated;208/240/415/480/600V Pri;120V Sec;Panel;500VA
70209110
Transformer;Ctrl;Encapsulated;208/240/415/480/600V Pri;120V Sec;Panel;500VA 70209110
Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative 55°C Rise, 105°C Insulation System for E Series 80°C Rise, 130°C Insulation System for CE Series Copper Wound for Constant Reliability Epoxy Encapsulated Design for Cooler Operation Exceeds NEMA, ANSI and Automotive Standards Rated for 50/60 Hz Except as Noted

Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits.
Features:

  • CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety
  • “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative
  • 55°C Rise, 105°C Insulation System for E Series
  • 80°C Rise, 130°C Insulation System for CE Series
  • Copper Wound for Constant Reliability
  • Epoxy Encapsulated Design for Cooler Operation
  • Exceeds NEMA, ANSI and Automotive Standards
  • Rated for 50/60 Hz Except as Noted
Supplier's Site
Sheung Wan, Hong Kong
Industrial Transformers
E500TF
Industrial Transformers E500TF
Industrial Transformers 0.5KVA 208/240/ 415/480/600-120

Industrial Transformers 0.5KVA 208/240/ 415/480/600-120

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 70209110 E500TF
Product Name Transformer;Ctrl;Encapsulated;208/240/415/480/600V Pri;120V Sec;Panel;500VA Industrial Transformers
Other Transformer Types / Applications Isolation; Telecom
Standards ANSI; IEC; UL; NEMA
Operating Frequency 50 to 60 Hz
Input Voltage 200 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0020SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount World Series™ Power Transformers - VPP24-100 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Mounting PCB/SMD
View Details
4 suppliers