Emerson SolaHD Industrial Transformers E250

Description
Industrial Transformers 0.250KVA 240X480-120
Datasheet
Description
Industrial Transformers 0.250KVA 240X480-120
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Transformers
E250
Industrial Transformers E250
Industrial Transformers 0.250KVA 240X480-120

Industrial Transformers 0.250KVA 240X480-120

Buy Now Datasheet
Transformer, Ind. Cntrl, Encapsulated, 240/480 V Pri, 120 V Sec, 250 VA - 70209191 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Ind. Cntrl, Encapsulated, 240/480 V Pri, 120 V Sec, 250 VA
70209191
Transformer, Ind. Cntrl, Encapsulated, 240/480 V Pri, 120 V Sec, 250 VA 70209191
SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller transformers and less cost per VA. Features: 55°C Rise, 105°C Insulation to Minimize Heat Cooler Operating Temperature (50° to 55°C) Superior Voltage Regulation UL Listed and CSA Certified Copper Wound Rated for 50 or 60 Hz Use Epoxy Encapsulated Design Quantity Pricing Always Available Available from 50-1000 VA Meets or Exceeds the Electrical Standards of NEMA and ANSI

SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller transformers and less cost per VA.
Features:

  • 55°C Rise, 105°C Insulation to Minimize Heat
  • Cooler Operating Temperature (50° to 55°C)
  • Superior Voltage Regulation
  • UL Listed and CSA Certified
  • Copper Wound
  • Rated for 50 or 60 Hz Use
  • Epoxy Encapsulated Design
  • Quantity Pricing Always Available
  • Available from 50-1000 VA
  • Meets or Exceeds the Electrical Standards of NEMA and ANSI
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number E250 70209191
Product Name Industrial Transformers Transformer, Ind. Cntrl, Encapsulated, 240/480 V Pri, 120 V Sec, 250 VA
Other Transformer Types / Applications Isolation; Telecom
Standards ANSI; UL; NEMA
Operating Frequency 50 to 60 Hz
Input Voltage 220 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Power Transformers - 1182S30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details