Emerson SolaHD Industrial Control Transformers E200E

Description
Industrial Control Transformers 0.200KVA 120240-24
Datasheet
Description
Industrial Control Transformers 0.200KVA 120240-24
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Control Transformers
E200E
Industrial Control Transformers E200E
Industrial Control Transformers 0.200KVA 120240-24

Industrial Control Transformers 0.200KVA 120240-24

Buy Now Datasheet
Transformer, Ind. Cntrl, 200 VA, 120 or240 V Pri, 24 V Sec, 60 Hz, Encapsulated - 70209182 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Ind. Cntrl, 200 VA, 120 or240 V Pri, 24 V Sec, 60 Hz, Encapsulated
70209182
Transformer, Ind. Cntrl, 200 VA, 120 or240 V Pri, 24 V Sec, 60 Hz, Encapsulated 70209182
SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller transformers and less cost per VA. Features: 55°C Rise, 105°C Insulation to Minimize Heat Cooler Operating Temperature (50° to 55°C) Superior Voltage Regulation UL Listed and CSA Certified Copper Wound Rated for 50 or 60 Hz Use Epoxy Encapsulated Design Quantity Pricing Always Available Available from 50-1000 VA Meets or Exceeds the Electrical Standards of NEMA and ANSI

SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller transformers and less cost per VA.
Features:

  • 55°C Rise, 105°C Insulation to Minimize Heat
  • Cooler Operating Temperature (50° to 55°C)
  • Superior Voltage Regulation
  • UL Listed and CSA Certified
  • Copper Wound
  • Rated for 50 or 60 Hz Use
  • Epoxy Encapsulated Design
  • Quantity Pricing Always Available
  • Available from 50-1000 VA
  • Meets or Exceeds the Electrical Standards of NEMA and ANSI
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number E200E 70209182
Product Name Industrial Control Transformers Transformer, Ind. Cntrl, 200 VA, 120 or240 V Pri, 24 V Sec, 60 Hz, Encapsulated
Other Transformer Types / Applications Isolation; Telecom
Standards ANSI; UL; NEMA
Operating Frequency 60 Hz
Input Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers - CST-1005-B-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Mounting Chip Transformer
View Details
3 suppliers
Transformers - Power Transformers - 1182N9 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details