Emerson SolaHD Industrial Control Transformers E200

Description
Industrial Control Transformers 0.200KVA 240X480-120
Datasheet
Description
Industrial Control Transformers 0.200KVA 240X480-120
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Control Transformers
E200
Industrial Control Transformers E200
Industrial Control Transformers 0.200KVA 240X480-120

Industrial Control Transformers 0.200KVA 240X480-120

Buy Now Datasheet
Transformer, Ind. Cntrl, Encapsulated, 240/480 V Pri, 120 V Sec, 200 VA - 70209190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Ind. Cntrl, Encapsulated, 240/480 V Pri, 120 V Sec, 200 VA
70209190
Transformer, Ind. Cntrl, Encapsulated, 240/480 V Pri, 120 V Sec, 200 VA 70209190
SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller transformers and less cost per VA. Features: 55°C Rise, 105°C Insulation to Minimize Heat Cooler Operating Temperature (50° to 55°C) Superior Voltage Regulation UL Listed and CSA Certified Copper Wound Rated for 50 or 60 Hz Use Epoxy Encapsulated Design Quantity Pricing Always Available Available from 50-1000 VA Meets or Exceeds the Electrical Standards of NEMA and ANSI

SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller transformers and less cost per VA.
Features:

  • 55°C Rise, 105°C Insulation to Minimize Heat
  • Cooler Operating Temperature (50° to 55°C)
  • Superior Voltage Regulation
  • UL Listed and CSA Certified
  • Copper Wound
  • Rated for 50 or 60 Hz Use
  • Epoxy Encapsulated Design
  • Quantity Pricing Always Available
  • Available from 50-1000 VA
  • Meets or Exceeds the Electrical Standards of NEMA and ANSI
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number E200 70209190
Product Name Industrial Control Transformers Transformer, Ind. Cntrl, Encapsulated, 240/480 V Pri, 120 V Sec, 200 VA
Other Transformer Types / Applications Isolation; Telecom
Standards ANSI; UL; NEMA
Operating Frequency 50 to 60 Hz
Input Voltage 220 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
33.7 Ohm Primary DC Resistance J Series Audio Transformer - A-10J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Isolation; Audio
View Details
4 suppliers