ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL
4.56 INCH L SIZE
RIGID CONDUIT/IMC USED ON
1/2 INCH HUB SIZE
THREADED INSTALLATION
E CONFIGURATION
1 HUB(S)
UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY COVER TYPE
STRAIGHT HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
UNILET[R], FM7[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 4 CU INCH
APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR
- ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL
- 4.56 INCH L SIZE
- RIGID CONDUIT/IMC USED ON
- 1/2 INCH HUB SIZE
- THREADED INSTALLATION
- E CONFIGURATION
- 1 HUB(S)
- UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL
- ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY COVER TYPE
- STRAIGHT HUB LOCATION
- FORM 7 FORM TYPE
- SIDE ACCESS OPENING
- UNILET[R], FM7[TM] BRAND
- APPLICABLE STANDARD NEMA FB-1
- CAPACITY 4 CU INCH
- APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR