Emerson SolaHD Industrial Transformers E150E

Description
Industrial Transformers 0.150KVA 120X240-24
Datasheet
Description
Industrial Transformers 0.150KVA 120X240-24
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Transformers
E150E
Industrial Transformers E150E
Industrial Transformers 0.150KVA 120X240-24

Industrial Transformers 0.150KVA 120X240-24

Buy Now Datasheet
Transformer, Ind. Cntrl, 150 VA, 120 or240 V Pri, 24 V Sec, 60 Hz, Encapsulated - 70209181 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Ind. Cntrl, 150 VA, 120 or240 V Pri, 24 V Sec, 60 Hz, Encapsulated
70209181
Transformer, Ind. Cntrl, 150 VA, 120 or240 V Pri, 24 V Sec, 60 Hz, Encapsulated 70209181
SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller transformers and less cost per VA. Features: 55°C Rise, 105°C Insulation to Minimize Heat Cooler Operating Temperature (50° to 55°C) Superior Voltage Regulation UL Listed and CSA Certified Copper Wound Rated for 50 or 60 Hz Use Epoxy Encapsulated Design Quantity Pricing Always Available Available from 50-1000 VA Meets or Exceeds the Electrical Standards of NEMA and ANSI

SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller transformers and less cost per VA.
Features:

  • 55°C Rise, 105°C Insulation to Minimize Heat
  • Cooler Operating Temperature (50° to 55°C)
  • Superior Voltage Regulation
  • UL Listed and CSA Certified
  • Copper Wound
  • Rated for 50 or 60 Hz Use
  • Epoxy Encapsulated Design
  • Quantity Pricing Always Available
  • Available from 50-1000 VA
  • Meets or Exceeds the Electrical Standards of NEMA and ANSI
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number E150E 70209181
Product Name Industrial Transformers Transformer, Ind. Cntrl, 150 VA, 120 or240 V Pri, 24 V Sec, 60 Hz, Encapsulated
Other Transformer Types / Applications Isolation; Telecom
Standards ANSI; UL; NEMA
Operating Frequency 60 Hz
Input Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-268U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer - No.10000033332829 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details