Emerson SolaHD Industrial Transformers E100TE

Description
Industrial Transformers 0.1KVA 208/ 240/277/415/480-24
Datasheet
Description
Industrial Transformers 0.1KVA 208/ 240/277/415/480-24
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Transformers
E100TE
Industrial Transformers E100TE
Industrial Transformers 0.1KVA 208/ 240/277/415/480-24

Industrial Transformers 0.1KVA 208/ 240/277/415/480-24

Buy Now Datasheet
Transformer;Ctrl;Encapsulated;208/240/415V Pri; 24V Sec;Panel;100VA - 70209117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Ctrl;Encapsulated;208/240/415V Pri; 24V Sec;Panel;100VA
70209117
Transformer;Ctrl;Encapsulated;208/240/415V Pri; 24V Sec;Panel;100VA 70209117
Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative 55°C Rise, 105°C Insulation System for E Series 80°C Rise, 130°C Insulation System for CE Series Copper Wound for Constant Reliability Epoxy Encapsulated Design for Cooler Operation Exceeds NEMA, ANSI and Automotive Standards Rated for 50/60 Hz Except as Noted

Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits.
Features:

  • CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety
  • “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative
  • 55°C Rise, 105°C Insulation System for E Series
  • 80°C Rise, 130°C Insulation System for CE Series
  • Copper Wound for Constant Reliability
  • Epoxy Encapsulated Design for Cooler Operation
  • Exceeds NEMA, ANSI and Automotive Standards
  • Rated for 50/60 Hz Except as Noted
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number E100TE 70209117
Product Name Industrial Transformers Transformer;Ctrl;Encapsulated;208/240/415V Pri; 24V Sec;Panel;100VA
Other Transformer Types / Applications Isolation; Telecom
Standards ANSI; IEC; UL; NEMA
Operating Frequency 50 to 60 Hz
Input Voltage 200 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 4-1611468-3 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details