Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
O-Z/GEDNEY
DS364FX -- DISCONNECT SWITCH 200A FUSED OZ GEDNEY
O-Z/Gedney
Disconnect Switch 200A Fused Oz Gedney
DS364FX
Description
DISCONNECT SWITCH 200A FUSED
Newark, An Avnet Company
Done
Description
DISCONNECT SWITCH 200A FUSED
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Disconnect Switch 200A Fused Oz Gedney
10AC7004
Disconnect Switch 200A Fused Oz Gedney
10AC7004
DISCONNECT SWITCH 200A FUSED
DISCONNECT SWITCH 200A FUSED
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
10AC7004
Product Name
Disconnect Switch 200A Fused Oz Gedney
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Connecting cables - M12 - Connector/Connector - M12 Connector/Connector - V-SS4P-M12-S-G-0,5M-BK-2-X-A-4-69
Specs
Application
Instrumentation and Control
View Details
Hottinger Brüel & Kjær A/S
Cable Assembly
6040A20
Specs
Application
Instrumentation and Control
Connector Type
BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
RS Components, Ltd.
Ethernet Cable
101006
Specs
Application
LAN / Ethernet; Networking
Cable Type
Coaxial
Cable Length
16.4 ft (50 dm)
View Details
Harwin Plc
5+5 Pos. Female DIL 26 AWG Cable Assembly, 1250mm, twisted pair double-end shielded, Screw-Lok
G125-FD11069F1-1250F1
Specs
Cable Type
Twisted Pair
Cable Shielding
Braid
Gender
Female-Female
View Details