Appleton Electric Vaportight Fluorescent Fixture DRS332120NSO

Description
53-5/8 INCH 13-1/8 INCH 7-3/32 INCH ELECTRONIC, SOLID STATE OCTIC BALLAST TYPE 3 LAMP(S) F32T8 LAMP TYPE WHITE POLYESTER POWDER COATED 20 GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE 1/4 INCH THK CLEAR TEMPERED GLASS LENS TYPE DRS[T], APPLETON[R] BRAND HUB SIZE 1/2 INCH DRS MODEL
Datasheet
Description
53-5/8 INCH 13-1/8 INCH 7-3/32 INCH ELECTRONIC, SOLID STATE OCTIC BALLAST TYPE 3 LAMP(S) F32T8 LAMP TYPE WHITE POLYESTER POWDER COATED 20 GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE 1/4 INCH THK CLEAR TEMPERED GLASS LENS TYPE DRS[T], APPLETON[R] BRAND HUB SIZE 1/2 INCH DRS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaportight Fluorescent Fixture - DRS332120NSO - Appleton Electric
Rosemont, IL, USA
Vaportight Fluorescent Fixture
DRS332120NSO
Vaportight Fluorescent Fixture DRS332120NSO
53-5/8 INCH 13-1/8 INCH 7-3/32 INCH ELECTRONIC, SOLID STATE OCTIC BALLAST TYPE 3 LAMP(S) F32T8 LAMP TYPE WHITE POLYESTER POWDER COATED 20 GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE 1/4 INCH THK CLEAR TEMPERED GLASS LENS TYPE DRS[T], APPLETON[R] BRAND HUB SIZE 1/2 INCH DRS MODEL
  • 53-5/8 INCH
  • 13-1/8 INCH
  • 7-3/32 INCH
  • ELECTRONIC, SOLID STATE OCTIC BALLAST TYPE
  • 3 LAMP(S)
  • F32T8 LAMP TYPE
  • WHITE POLYESTER POWDER COATED 20 GAUGE STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • 1/4 INCH THK CLEAR TEMPERED GLASS LENS TYPE
  • DRS[T], APPLETON[R] BRAND
  • HUB SIZE 1/2 INCH
  • DRS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number DRS332120NSO
Product Name Vaportight Fluorescent Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details