O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly DR-3502-1

Description
MULTIPLE SEGMENT PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL 5-1/4 INCH DIA X 3-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION DR MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL 5-1/4 INCH DIA X 3-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION DR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - DR-3502-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
DR-3502-1
Flexible Cord/Cable Support Wedging Assembly DR-3502-1
MULTIPLE SEGMENT PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL 5-1/4 INCH DIA X 3-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION DR MODEL
  • MULTIPLE SEGMENT PLUG, SPLIT TYPE
  • MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL
  • 5-1/4 INCH DIA X 3-3/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B, CSA C22.2 APPROVAL
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 3-1/2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • DR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number DR-3502-1
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Cloth; Stainless Steel; MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825090 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Connector Strain Relief - 5747100-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Gland, Cable; Polyamide 6; PG 29; 14 to25 mm; 37 mm; 53 mm; Neoprene; IP 68 - 70075264 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.457 inch (37 mm)
View Details