O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly DR-2002-1

Description
MULTIPLE SEGMENT PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE (BODY), ZINC PLATED STEEL (BAND), STAINLESS STEEL (BOLT/NUT) MATERIAL 3-1/4 INCH DIA X 2-1/4 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND DR MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE (BODY), ZINC PLATED STEEL (BAND), STAINLESS STEEL (BOLT/NUT) MATERIAL 3-1/4 INCH DIA X 2-1/4 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND DR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - DR-2002-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
DR-2002-1
Flexible Cord/Cable Support Wedging Assembly DR-2002-1
MULTIPLE SEGMENT PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE (BODY), ZINC PLATED STEEL (BAND), STAINLESS STEEL (BOLT/NUT) MATERIAL 3-1/4 INCH DIA X 2-1/4 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND DR MODEL
  • MULTIPLE SEGMENT PLUG, SPLIT TYPE
  • MOLDED CANVAS BAKELITE (BODY), ZINC PLATED STEEL (BAND), STAINLESS STEEL (BOLT/NUT) MATERIAL
  • 3-1/4 INCH DIA X 2-1/4 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • INDOOR APPLICATION
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • DR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number DR-2002-1
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Cloth; Stainless Steel; Molded Canvas Bakelite (Body), Zinc Plated Steel (Band), Stainless Steel (Bolt/Nut)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Connector Strain Relief - 1-206062-5 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074555 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.472 inch (12 mm)
View Details