Appleton Electric RIGID/EMT CONDUIT EXPANSION/DEFLECTION JOINT DF500

Description
APPROVAL UL CONSTRUCTIONAL FEATURE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4 DIAMETER 7-1/2 INCH LENGTH 9-1/4 INCH MATERIAL HOT DIP GALVANIZED IRON COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MAXIMUM MOVEMENT 3/4 INCH, 30 DEG TRADE SIZE 5 INCH USED ON RIGID METAL CONDUIT/IMC APPLICATION RIGID METAL CONDUIT OR IMC WILL PROVIDE A FLEXIBLE AND WATERTIGHT CONNECTION FOR PROTECTION FROM DAMAGE DUE TO ANY TYPE MOVEMENT, FOR INSTALLATION INDOOR, OUTDOOR, BURIED UNDERGROUND OR IN CONCRETE
Datasheet
Description
APPROVAL UL CONSTRUCTIONAL FEATURE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4 DIAMETER 7-1/2 INCH LENGTH 9-1/4 INCH MATERIAL HOT DIP GALVANIZED IRON COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MAXIMUM MOVEMENT 3/4 INCH, 30 DEG TRADE SIZE 5 INCH USED ON RIGID METAL CONDUIT/IMC APPLICATION RIGID METAL CONDUIT OR IMC WILL PROVIDE A FLEXIBLE AND WATERTIGHT CONNECTION FOR PROTECTION FROM DAMAGE DUE TO ANY TYPE MOVEMENT, FOR INSTALLATION INDOOR, OUTDOOR, BURIED UNDERGROUND OR IN CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RIGID/EMT CONDUIT EXPANSION/DEFLECTION JOINT - DF500 - Appleton Electric
Rosemont, IL, USA
RIGID/EMT CONDUIT EXPANSION/DEFLECTION JOINT
DF500
RIGID/EMT CONDUIT EXPANSION/DEFLECTION JOINT DF500
APPROVAL UL CONSTRUCTIONAL FEATURE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4 DIAMETER 7-1/2 INCH LENGTH 9-1/4 INCH MATERIAL HOT DIP GALVANIZED IRON COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MAXIMUM MOVEMENT 3/4 INCH, 30 DEG TRADE SIZE 5 INCH USED ON RIGID METAL CONDUIT/IMC APPLICATION RIGID METAL CONDUIT OR IMC WILL PROVIDE A FLEXIBLE AND WATERTIGHT CONNECTION FOR PROTECTION FROM DAMAGE DUE TO ANY TYPE MOVEMENT, FOR INSTALLATION INDOOR, OUTDOOR, BURIED UNDERGROUND OR IN CONCRETE
  • APPROVAL UL
  • CONSTRUCTIONAL FEATURE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4
  • DIAMETER 7-1/2 INCH
  • LENGTH 9-1/4 INCH
  • MATERIAL HOT DIP GALVANIZED IRON COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER
  • MAXIMUM MOVEMENT 3/4 INCH, 30 DEG
  • TRADE SIZE 5 INCH
  • USED ON RIGID METAL CONDUIT/IMC
  • APPLICATION RIGID METAL CONDUIT OR IMC WILL PROVIDE A FLEXIBLE AND WATERTIGHT CONNECTION FOR PROTECTION FROM DAMAGE DUE TO ANY TYPE MOVEMENT, FOR INSTALLATION INDOOR, OUTDOOR, BURIED UNDERGROUND OR IN CONCRETE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number DF500
Product Name RIGID/EMT CONDUIT EXPANSION/DEFLECTION JOINT
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2535244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.33 inch (110 mm)
Material Nylon; Polyamide 6
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details