STROBE LIGHT TYPE
7.8 INCH W X 13.53 INCH H SIZE
3/4 INCH NPT HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
1 HUB(S)
UL 1203, UL 1638, CUL APPROVAL
240 VAC OPERATING VOLTAGE
MARINE/WET LOCATION APPLICATION
PENDANT MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP A B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE
DUST IGNITION PROOF, EXPLOSION PROOF
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED ENCLOSURE FINISH
CLEAR LENS COLOR
65 FPM FLASH RATE
CODE-MASTER[T], APPLETON[R] BRAND
WITH PRISMATIC GLASS GLOBE
CS MODEL
Appleton Electric
Done
Datasheet
Description
STROBE LIGHT TYPE
7.8 INCH W X 13.53 INCH H SIZE
3/4 INCH NPT HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
1 HUB(S)
UL 1203, UL 1638, CUL APPROVAL
240 VAC OPERATING VOLTAGE
MARINE/WET LOCATION APPLICATION
PENDANT MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP A B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE
DUST IGNITION PROOF, EXPLOSION PROOF
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED ENCLOSURE FINISH
CLEAR LENS COLOR
65 FPM FLASH RATE
CODE-MASTER[T], APPLETON[R] BRAND
WITH PRISMATIC GLASS GLOBE
CS MODEL
STROBE LIGHT TYPE
7.8 INCH W X 13.53 INCH H SIZE
3/4 INCH NPT HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
1 HUB(S)
UL 1203, UL 1638, CUL APPROVAL
240 VAC OPERATING VOLTAGE
MARINE/WET LOCATION APPLICATION
PENDANT MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP A B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE
DUST IGNITION PROOF, EXPLOSION PROOF
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED ENCLOSURE FINISH
CLEAR LENS COLOR
65 FPM FLASH RATE
CODE-MASTER[T], APPLETON[R] BRAND
WITH PRISMATIC GLASS GLOBE
CS MODEL
STROBE LIGHT TYPE
7.8 INCH W X 13.53 INCH H SIZE
3/4 INCH NPT HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
1 HUB(S)
UL 1203, UL 1638, CUL APPROVAL
240 VAC OPERATING VOLTAGE
MARINE/WET LOCATION APPLICATION
PENDANT MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP A B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE