Nidec Control Techniques Digistart CS Compact Digital Soft Start Controller CS35170

Description
The Digistart CS series is among the smallest and easiest to use compact digital soft starter with motor protection in the market and sets up with simple potentiometer adjustments. It has one of the smallest foot prints available and includes a built-in bypass contactor, which allows smaller, non-ventilated enclosures, making it ideal for MCC applications and is among the most compact constant current/current ramp soft starters available. Digistart CS units can be mounted side-by-side and are DIN rail mountable up to 60A. Features include: Motor Current Protection, Universal Input Voltage (200-575 VAC), Compact Design, Smallest Footprint, Built-in Bypass Contactor, 2 Wire or 3 Wire Start Stop Control Circuit, Constant Current Start, Current Ramp Start, Equi-Vec™ Balanced Vector Control Technology. All soft starters are RoHS compliant and have conformal coating standard.
Datasheet
Description
The Digistart CS series is among the smallest and easiest to use compact digital soft starter with motor protection in the market and sets up with simple potentiometer adjustments. It has one of the smallest foot prints available and includes a built-in bypass contactor, which allows smaller, non-ventilated enclosures, making it ideal for MCC applications and is among the most compact constant current/current ramp soft starters available. Digistart CS units can be mounted side-by-side and are DIN rail mountable up to 60A. Features include: Motor Current Protection, Universal Input Voltage (200-575 VAC), Compact Design, Smallest Footprint, Built-in Bypass Contactor, 2 Wire or 3 Wire Start Stop Control Circuit, Constant Current Start, Current Ramp Start, Equi-Vec™ Balanced Vector Control Technology. All soft starters are RoHS compliant and have conformal coating standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digistart CS Compact Digital Soft Start Controller - CS35170 - Nidec Control Techniques
Eden Prairie, MN, USA
Digistart CS Compact Digital Soft Start Controller
CS35170
Digistart CS Compact Digital Soft Start Controller CS35170
The Digistart CS series is among the smallest and easiest to use compact digital soft starter with motor protection in the market and sets up with simple potentiometer adjustments. It has one of the smallest foot prints available and includes a built-in bypass contactor, which allows smaller, non-ventilated enclosures, making it ideal for MCC applications and is among the most compact constant current/current ramp soft starters available. Digistart CS units can be mounted side-by-side and are DIN rail mountable up to 60A. Features include: Motor Current Protection, Universal Input Voltage (200-575 VAC), Compact Design, Smallest Footprint, Built-in Bypass Contactor, 2 Wire or 3 Wire Start Stop Control Circuit, Constant Current Start, Current Ramp Start, Equi-Vec™ Balanced Vector Control Technology. All soft starters are RoHS compliant and have conformal coating standard.

The Digistart CS series is among the smallest and easiest to use compact digital soft starter with motor protection in the market and sets up with simple potentiometer adjustments. It has one of the smallest foot prints available and includes a built-in bypass contactor, which allows smaller, non-ventilated enclosures, making it ideal for MCC applications and is among the most compact constant current/current ramp soft starters available.

Digistart CS units can be mounted side-by-side and are DIN rail mountable up to 60A. Features include: Motor Current Protection, Universal Input Voltage (200-575 VAC), Compact Design, Smallest Footprint, Built-in Bypass Contactor, 2 Wire or 3 Wire Start Stop Control Circuit, Constant Current Start, Current Ramp Start, Equi-Vec™ Balanced Vector Control Technology. All soft starters are RoHS compliant and have conformal coating standard.

Supplier's Site Datasheet

Technical Specifications

  Nidec Control Techniques
Product Category Motor Starters and Contactors
Product Number CS35170
Product Name Digistart CS Compact Digital Soft Start Controller
Continuous Current 170 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 7255563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
10A Manual Motor Starters - MMS-63H-10A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details