Nidec Control Techniques Digistart CS Compact Digital Soft Start Controller CS25100

Description
The Digistart CS series is among the smallest and easiest to use compact digital soft starter with motor protection in the market and sets up with simple potentiometer adjustments. It has one of the smallest foot prints available and includes a built-in bypass contactor, which allows smaller, non-ventilated enclosures, making it ideal for MCC applications and is among the most compact constant current/current ramp soft starters available. Digistart CS units can be mounted side-by-side and are DIN rail mountable up to 60A. Features include: Motor Current Protection, Universal Input Voltage (200-575 VAC), Compact Design, Smallest Footprint, Built-in Bypass Contactor, 2 Wire or 3 Wire Start Stop Control Circuit, Constant Current Start, Current Ramp Start, Equi-Vec™ Balanced Vector Control Technology. All soft starters are RoHS compliant and have conformal coating standard.
Datasheet
Description
The Digistart CS series is among the smallest and easiest to use compact digital soft starter with motor protection in the market and sets up with simple potentiometer adjustments. It has one of the smallest foot prints available and includes a built-in bypass contactor, which allows smaller, non-ventilated enclosures, making it ideal for MCC applications and is among the most compact constant current/current ramp soft starters available. Digistart CS units can be mounted side-by-side and are DIN rail mountable up to 60A. Features include: Motor Current Protection, Universal Input Voltage (200-575 VAC), Compact Design, Smallest Footprint, Built-in Bypass Contactor, 2 Wire or 3 Wire Start Stop Control Circuit, Constant Current Start, Current Ramp Start, Equi-Vec™ Balanced Vector Control Technology. All soft starters are RoHS compliant and have conformal coating standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digistart CS Compact Digital Soft Start Controller - CS25100 - Nidec Control Techniques
Eden Prairie, MN, USA
Digistart CS Compact Digital Soft Start Controller
CS25100
Digistart CS Compact Digital Soft Start Controller CS25100
The Digistart CS series is among the smallest and easiest to use compact digital soft starter with motor protection in the market and sets up with simple potentiometer adjustments. It has one of the smallest foot prints available and includes a built-in bypass contactor, which allows smaller, non-ventilated enclosures, making it ideal for MCC applications and is among the most compact constant current/current ramp soft starters available. Digistart CS units can be mounted side-by-side and are DIN rail mountable up to 60A. Features include: Motor Current Protection, Universal Input Voltage (200-575 VAC), Compact Design, Smallest Footprint, Built-in Bypass Contactor, 2 Wire or 3 Wire Start Stop Control Circuit, Constant Current Start, Current Ramp Start, Equi-Vec™ Balanced Vector Control Technology. All soft starters are RoHS compliant and have conformal coating standard.

The Digistart CS series is among the smallest and easiest to use compact digital soft starter with motor protection in the market and sets up with simple potentiometer adjustments. It has one of the smallest foot prints available and includes a built-in bypass contactor, which allows smaller, non-ventilated enclosures, making it ideal for MCC applications and is among the most compact constant current/current ramp soft starters available.

Digistart CS units can be mounted side-by-side and are DIN rail mountable up to 60A. Features include: Motor Current Protection, Universal Input Voltage (200-575 VAC), Compact Design, Smallest Footprint, Built-in Bypass Contactor, 2 Wire or 3 Wire Start Stop Control Circuit, Constant Current Start, Current Ramp Start, Equi-Vec™ Balanced Vector Control Technology. All soft starters are RoHS compliant and have conformal coating standard.

Supplier's Site Datasheet

Technical Specifications

  Nidec Control Techniques
Product Category Motor Starters and Contactors
Product Number CS25100
Product Name Digistart CS Compact Digital Soft Start Controller
Continuous Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20775659 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Motor Voltage 120 volts
View Details
Motor Starters - 206146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
3 Pole 32A Contactors - MC-32A-AC277V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details