Appleton Electric Explosionproof Conduit Outlet Box CPU20

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL 886 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 24 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3.81 INCH COVER OPENING DIAMETER UNILET[R] BRAND INCLUDES (4) 3/4 TO 1/2 INCH REDUCER, BLANK COVER APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE CPU MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL 886 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 24 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3.81 INCH COVER OPENING DIAMETER UNILET[R] BRAND INCLUDES (4) 3/4 TO 1/2 INCH REDUCER, BLANK COVER APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE CPU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - CPU20 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
CPU20
Explosionproof Conduit Outlet Box CPU20
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL 886 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 24 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3.81 INCH COVER OPENING DIAMETER UNILET[R] BRAND INCLUDES (4) 3/4 TO 1/2 INCH REDUCER, BLANK COVER APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE CPU MODEL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL 886 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • BLANK COVER TYPE
  • 24 CU INCH CAPACITY
  • X STYLE
  • 3 PLUG(S)
  • (4) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3.81 INCH COVER OPENING DIAMETER
  • UNILET[R] BRAND
  • INCLUDES (4) 3/4 TO 1/2 INCH REDUCER, BLANK COVER
  • APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
  • CPU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CPU20
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details