Appleton Electric Rigid/EMT Conduit Nipple CN-50

Description
BUSHED, THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 0.69 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.13 INCH DIAMETER 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
BUSHED, THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 0.69 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.13 INCH DIAMETER 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - CN-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Nipple
CN-50
Rigid/EMT Conduit Nipple CN-50
BUSHED, THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 0.69 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.13 INCH DIAMETER 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
  • BUSHED, THREADED MALE/HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 0.69 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1.13 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CN-50
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 8722288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details