Appleton Electric Rigid/EMT Conduit Nipple CN-125

Description
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED DUCTILE IRON MATERIAL 1.13 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2.13 INCH DIAMETER 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED DUCTILE IRON MATERIAL 1.13 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2.13 INCH DIAMETER 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - CN-125 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Nipple
CN-125
Rigid/EMT Conduit Nipple CN-125
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED DUCTILE IRON MATERIAL 1.13 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2.13 INCH DIAMETER 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
  • BUSHED, THREADED MALE/HEX HEAD TYPE
  • ZINC PLATED DUCTILE IRON MATERIAL
  • 1.13 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2.13 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CN-125
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details