CMT-5000-1 -- FLEXIBLE CORD/CABLE SUPPORT WEDGING ASSEMBLY
O-Z/GedneyFlexible Cord/Cable Support Wedging AssemblyCMT-5000-1
Description
MULTIPLE SEGMENT PLUG TYPE
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY MATERIAL
7-1/8 INCH DIA X 5-5/8 INCH H SIZE
NON ARMORED CABLE TYPE
UL 514-B APPROVAL
OUTDOOR, WEATHERPROOF SEAL APPLICATION
1 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
5 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
TAPERED BODY TYPE
VERTICAL CONDUIT POSITION
CMT MODEL
O-Z/Gedney
Done
Datasheet
Description
MULTIPLE SEGMENT PLUG TYPE
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY MATERIAL
7-1/8 INCH DIA X 5-5/8 INCH H SIZE
NON ARMORED CABLE TYPE
UL 514-B APPROVAL
OUTDOOR, WEATHERPROOF SEAL APPLICATION
1 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
5 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
TAPERED BODY TYPE
VERTICAL CONDUIT POSITION
CMT MODEL
Flexible Cord/Cable Support Wedging Assembly
CMT-5000-1
Flexible Cord/Cable Support Wedging Assembly
CMT-5000-1
MULTIPLE SEGMENT PLUG TYPE
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY MATERIAL
7-1/8 INCH DIA X 5-5/8 INCH H SIZE
NON ARMORED CABLE TYPE
UL 514-B APPROVAL
OUTDOOR, WEATHERPROOF SEAL APPLICATION
1 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
5 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
TAPERED BODY TYPE
VERTICAL CONDUIT POSITION
CMT MODEL
MULTIPLE SEGMENT PLUG TYPE
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY MATERIAL
7-1/8 INCH DIA X 5-5/8 INCH H SIZE
NON ARMORED CABLE TYPE
UL 514-B APPROVAL
OUTDOOR, WEATHERPROOF SEAL APPLICATION
1 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE