Appleton Electric Rigid/EMT Conduit Spacer/Clamp Back CLB-50

Description
LENGTH 2-1/16 INCH MATERIAL STEEL STANDARD PACKAGE 500 TRADE SIZE 1/2 INCH USED ON RIGID CONDUIT/EMT CONDUIT/IMC WIDTH 7/8 INCH APPLETON. BRAND DEPTH 1/4 INCH
Datasheet
Description
LENGTH 2-1/16 INCH MATERIAL STEEL STANDARD PACKAGE 500 TRADE SIZE 1/2 INCH USED ON RIGID CONDUIT/EMT CONDUIT/IMC WIDTH 7/8 INCH APPLETON. BRAND DEPTH 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Spacer/Clamp Back - CLB-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Spacer/Clamp Back
CLB-50
Rigid/EMT Conduit Spacer/Clamp Back CLB-50
LENGTH 2-1/16 INCH MATERIAL STEEL STANDARD PACKAGE 500 TRADE SIZE 1/2 INCH USED ON RIGID CONDUIT/EMT CONDUIT/IMC WIDTH 7/8 INCH APPLETON. BRAND DEPTH 1/4 INCH
  • LENGTH 2-1/16 INCH
  • MATERIAL STEEL
  • STANDARD PACKAGE 500
  • TRADE SIZE 1/2 INCH
  • USED ON RIGID CONDUIT/EMT CONDUIT/IMC
  • WIDTH 7/8 INCH
  • APPLETON. BRAND
  • DEPTH 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CLB-50
Product Name Rigid/EMT Conduit Spacer/Clamp Back
Fitting Type Squeeze Clamp Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details