Appleton Electric Rigid/EMT Conduit Spacer/Clamp Back CLB-200MN

Description
APPROVAL CSA LENGTH 5-1/8 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE IRON STANDARD PACKAGE 50 TRADE SIZE 2 INCH USED ON RIGID CONDUIT/IMC WIDTH 2 INCH APPLETON. BRAND
Datasheet
Description
APPROVAL CSA LENGTH 5-1/8 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE IRON STANDARD PACKAGE 50 TRADE SIZE 2 INCH USED ON RIGID CONDUIT/IMC WIDTH 2 INCH APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Spacer/Clamp Back - CLB-200MN - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Spacer/Clamp Back
CLB-200MN
Rigid/EMT Conduit Spacer/Clamp Back CLB-200MN
APPROVAL CSA LENGTH 5-1/8 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE IRON STANDARD PACKAGE 50 TRADE SIZE 2 INCH USED ON RIGID CONDUIT/IMC WIDTH 2 INCH APPLETON. BRAND
  • APPROVAL CSA
  • LENGTH 5-1/8 INCH
  • MATERIAL HOT DIP GALVANIZED MALLEABLE IRON
  • STANDARD PACKAGE 50
  • TRADE SIZE 2 INCH
  • USED ON RIGID CONDUIT/IMC
  • WIDTH 2 INCH
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CLB-200MN
Product Name Rigid/EMT Conduit Spacer/Clamp Back
Fitting Type Squeeze Clamp Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details