Appleton Electric Explosionproof Fluorescent Fixture CJFB4275GBUL

Description
16 INCH 8 INCH 17.22 INCH -18 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598 APPROVAL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTRICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE CODE.MASTER[TM] BRAND APPLICATION PLASTIC/PAINT/THINNE R/PETROCHEMICAL MANUFACTURING INDUSTRY
Datasheet
Description
16 INCH 8 INCH 17.22 INCH -18 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598 APPROVAL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTRICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE CODE.MASTER[TM] BRAND APPLICATION PLASTIC/PAINT/THINNE R/PETROCHEMICAL MANUFACTURING INDUSTRY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - CJFB4275GBUL - Appleton Electric
Rosemont, IL, USA
Explosionproof Fluorescent Fixture
CJFB4275GBUL
Explosionproof Fluorescent Fixture CJFB4275GBUL
16 INCH 8 INCH 17.22 INCH -18 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598 APPROVAL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTRICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE CODE.MASTER[TM] BRAND APPLICATION PLASTIC/PAINT/THINNE R/PETROCHEMICAL MANUFACTURING INDUSTRY
  • 16 INCH
  • 8 INCH
  • 17.22 INCH
  • -18 DEG C MIN. STARTING TEMPERATURE
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL 844/1598 APPROVAL
  • BRACKET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1 LAMP(S)
  • COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTRICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
  • FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE
  • CODE.MASTER[TM] BRAND
  • APPLICATION PLASTIC/PAINT/THINNER/PETROCHEMICAL MANUFACTURING INDUSTRY
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CJFB4275GBUL
Product Name Explosionproof Fluorescent Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details