O-Z/Gedney Conduit Fitting, 3/4In-19.05Mm, Iron; Conduit Configuration Oz Gedney CHM-75T

Description
CONDUIT FITTING, 3/4IN-19.05MM, IRON; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:38.1mm; IP / NEMA Rating:-; Product Range:
Datasheet
Description
CONDUIT FITTING, 3/4IN-19.05MM, IRON; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:38.1mm; IP / NEMA Rating:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 3/4In-19.05Mm, Iron; Conduit Configuration Oz Gedney - 92F7854 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, 3/4In-19.05Mm, Iron; Conduit Configuration Oz Gedney
92F7854
Conduit Fitting, 3/4In-19.05Mm, Iron; Conduit Configuration Oz Gedney 92F7854
CONDUIT FITTING, 3/4IN-19.05MM, IRON; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:38.1mm; IP / NEMA Rating:-; Product Range:

CONDUIT FITTING, 3/4IN-19.05MM, IRON; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:38.1mm; IP / NEMA Rating:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F7854
Product Name Conduit Fitting, 3/4In-19.05Mm, Iron; Conduit Configuration Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T06F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 6
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - Q237B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details