Appleton Electric Explosionproof HID Lighting Globe CGL400

Description
PRISMATIC GLASS MATERIAL CODE MASTER 2 HID LIGHTING FIXTURE USED ON CYLINDRICAL, ROUND BOTTOM SHAPE 250/400 W HIGH PRESSURE SODIUM, 400 W METAL HALIDE, 320/350/400 W MERCURY VAPOR LAMP WATTAGE CODE.MASTER 2[TM] BRAND APPLICATION CHEMICAL AND PETROCHEMICAL PLANTS
Datasheet
Description
PRISMATIC GLASS MATERIAL CODE MASTER 2 HID LIGHTING FIXTURE USED ON CYLINDRICAL, ROUND BOTTOM SHAPE 250/400 W HIGH PRESSURE SODIUM, 400 W METAL HALIDE, 320/350/400 W MERCURY VAPOR LAMP WATTAGE CODE.MASTER 2[TM] BRAND APPLICATION CHEMICAL AND PETROCHEMICAL PLANTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Lighting Globe - CGL400 - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Lighting Globe
CGL400
Explosionproof HID Lighting Globe CGL400
PRISMATIC GLASS MATERIAL CODE MASTER 2 HID LIGHTING FIXTURE USED ON CYLINDRICAL, ROUND BOTTOM SHAPE 250/400 W HIGH PRESSURE SODIUM, 400 W METAL HALIDE, 320/350/400 W MERCURY VAPOR LAMP WATTAGE CODE.MASTER 2[TM] BRAND APPLICATION CHEMICAL AND PETROCHEMICAL PLANTS
  • PRISMATIC GLASS MATERIAL
  • CODE MASTER 2 HID LIGHTING FIXTURE USED ON
  • CYLINDRICAL, ROUND BOTTOM SHAPE
  • 250/400 W HIGH PRESSURE SODIUM, 400 W METAL HALIDE, 320/350/400 W MERCURY VAPOR LAMP WATTAGE
  • CODE.MASTER 2[TM] BRAND
  • APPLICATION CHEMICAL AND PETROCHEMICAL PLANTS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CGL400
Product Name Explosionproof HID Lighting Globe
Wattage 250 to 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details