O-Z/Gedney Flexible Cord/Cable Connector with Grip CGA-975-562M

Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 3/4 INCH NPT THREAD SIZE 0.438 TO 0.562 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet
Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 3/4 INCH NPT THREAD SIZE 0.438 TO 0.562 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - CGA-975-562M - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector with Grip
CGA-975-562M
Flexible Cord/Cable Connector with Grip CGA-975-562M
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 3/4 INCH NPT THREAD SIZE 0.438 TO 0.562 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
  • UL, CSA APPROVAL
  • OIL/WATER TIGHT APPLICATION
  • 90 DEG MALE CONNECTOR TYPE
  • 3/4 INCH NPT THREAD SIZE
  • 0.438 TO 0.562 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • APPLICABLE STANDARD FEDERAL W-F-406E
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-975-562M
Product Name Flexible Cord/Cable Connector with Grip
Features LiquidTight
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details
Connector Strain Relief - 3-745130-8 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Gland, Cable; Polyamide 6; PG 16; 7 to 14 mm; 22.5 mm; 43 mm; Neoprene; Black - 70074435 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.886 inch (22.5 mm)
View Details