O-Z/Gedney Flexible Cord/Cable Connector CGA-938-312

Description
90 DEG TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1 INCH DIA X 1-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3/8 INCH THREAD SIZE 0.25 TO 0.312 INCH CORD SIZE THROAT INNER DIAMETER 0.45 INCH CGA MODEL
Datasheet
Description
90 DEG TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1 INCH DIA X 1-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3/8 INCH THREAD SIZE 0.25 TO 0.312 INCH CORD SIZE THROAT INNER DIAMETER 0.45 INCH CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CGA-938-312 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
CGA-938-312
Flexible Cord/Cable Connector CGA-938-312
90 DEG TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1 INCH DIA X 1-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3/8 INCH THREAD SIZE 0.25 TO 0.312 INCH CORD SIZE THROAT INNER DIAMETER 0.45 INCH CGA MODEL
  • 90 DEG TYPE
  • ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL
  • 1 INCH DIA X 1-1/2 INCH L SIZE
  • OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.25 TO 0.312 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.45 INCH
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-938-312
Product Name Flexible Cord/Cable Connector
Material Aluminum; ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Cable; 8 to 15 mm; Nickel-PlatedBrass; Neoprene; PG 16; IP68; 43 mm - 70074389 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 14.500 inch (368 mm)
View Details