O-Z/Gedney Flexible Cord/Cable Connector CGA-9100-938

Description
90 DEG TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-11/16 INCH DIA X 2-3/8 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1 INCH THREAD SIZE 0.812 TO 0.938 INCH CORD SIZE THROAT INNER DIAMETER 0.99 INCH CGA MODEL
Datasheet
Description
90 DEG TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-11/16 INCH DIA X 2-3/8 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1 INCH THREAD SIZE 0.812 TO 0.938 INCH CORD SIZE THROAT INNER DIAMETER 0.99 INCH CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CGA-9100-938 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
CGA-9100-938
Flexible Cord/Cable Connector CGA-9100-938
90 DEG TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-11/16 INCH DIA X 2-3/8 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1 INCH THREAD SIZE 0.812 TO 0.938 INCH CORD SIZE THROAT INNER DIAMETER 0.99 INCH CGA MODEL
  • 90 DEG TYPE
  • ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL
  • 1-11/16 INCH DIA X 2-3/8 INCH L SIZE
  • OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION
  • 1 INCH THREAD SIZE
  • 0.812 TO 0.938 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.99 INCH
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-9100-938
Product Name Flexible Cord/Cable Connector
Material Aluminum; ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 16; 24 mm; 43 mm; 22.5 mm; Brass; Neoprene; Nickel - 70074595 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 22.500 inch (571 mm)
View Details
Connector Strain Relief - 207345-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details