O-Z/Gedney Flexible Cord/Cable Connector CGA-100-688

Description
STRAIGHT TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-11/16 INCH DIA X 2-5/16 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1 INCH THREAD SIZE 0.562 TO 0.688 INCH CORD SIZE THROAT INNER DIAMETER 1 INCH CGA MODEL
Datasheet
Description
STRAIGHT TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-11/16 INCH DIA X 2-5/16 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1 INCH THREAD SIZE 0.562 TO 0.688 INCH CORD SIZE THROAT INNER DIAMETER 1 INCH CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CGA-100-688 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
CGA-100-688
Flexible Cord/Cable Connector CGA-100-688
STRAIGHT TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-11/16 INCH DIA X 2-5/16 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1 INCH THREAD SIZE 0.562 TO 0.688 INCH CORD SIZE THROAT INNER DIAMETER 1 INCH CGA MODEL
  • STRAIGHT TYPE
  • ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL
  • 1-11/16 INCH DIA X 2-5/16 INCH L SIZE
  • OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION
  • 1 INCH THREAD SIZE
  • 0.562 TO 0.688 INCH CORD SIZE
  • THROAT INNER DIAMETER 1 INCH
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-100-688
Product Name Flexible Cord/Cable Connector
Material Aluminum; ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 3/4 in.; 28 in.; 48 mm; 26.7 mm; Brass; Neoprene; Nickel - 70074609 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 26.700 inch (678 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details