O-Z/GEDNEY
CG6150 -- 6 IN PIPE GND CONN OZ GEDNEY
O-Z/Gedney
6 In Pipe Gnd Conn Oz Gedney
CG6150
Description
6 IN PIPE GND CONN
Description
6 IN PIPE GND CONN
Suppliers
6 In Pipe Gnd Conn Oz Gedney
16J1439
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J1439 |
|
Product Name
|
6 In Pipe Gnd Conn Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details