O-Z/Gedney 2 In Pipe Gnd Conn Oz Gedney CG2022

Description
2 IN PIPE GND CONN
Description
2 IN PIPE GND CONN

Suppliers

Company
Product
Description
Supplier Links
2 In Pipe Gnd Conn Oz Gedney - 16J1403 - Newark, An Avnet Company
Chicago, IL, United States
2 In Pipe Gnd Conn Oz Gedney
16J1403
2 In Pipe Gnd Conn Oz Gedney 16J1403
2 IN PIPE GND CONN

2 IN PIPE GND CONN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16J1403
Product Name 2 In Pipe Gnd Conn Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details