Appleton Electric Liquidtight Flexible Conduit Connector CG125125SS

Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Datasheet
Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - CG125125SS - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
CG125125SS
Liquidtight Flexible Conduit Connector CG125125SS
STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
  • STRAIGHT TYPE
  • STAINLESS STEEL MATERIAL
  • LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CG125125SS
Product Name Liquidtight Flexible Conduit Connector
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details