Appleton Electric Explosionproof HID Floodlight Fixture CFP400CA480

Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION CROSSARM MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 480 V LAMP/BALLAST VOLTAGE M135 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION CROSSARM MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 480 V LAMP/BALLAST VOLTAGE M135 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Floodlight Fixture - CFP400CA480 - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Floodlight Fixture
CFP400CA480
Explosionproof HID Floodlight Fixture CFP400CA480
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION CROSSARM MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 480 V LAMP/BALLAST VOLTAGE M135 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
  • FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
  • 3/4 INCH HUB SIZE
  • UL 844, UL 1572, UL 1598-A APPROVAL
  • MARINE APPLICATION
  • CROSSARM MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • PULSE START METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • CORROSION RESISTANT, EXPLOSION PROOF
  • 480 V LAMP/BALLAST VOLTAGE
  • M135 ANSI CODE
  • 1.8 SQ FT EPA
  • EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
  • MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE
  • CODE.MASTER 2[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CFP400CA480
Product Name Explosionproof HID Floodlight Fixture
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details