Appleton Electric Explosionproof HID Floodlight Fixture CFP320MT

Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844/1598, CSA C22.2 APPROVAL REFINERIES, TRANSPORTATION FACILITIES, DRILLING RIG, MARINE PLATFORM APPLICATION TRUNNION MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE EXPLOSIONPROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE EPOXY CLAD/POWDER COATED BAKED FINISHED COPPER FREE ALUMINUM GUARD MATERIAL M145 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL ALUMINUM REFLECTOR MATERIAL T3 THERMAL PERFORMANCE STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[TM] BRAND
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844/1598, CSA C22.2 APPROVAL REFINERIES, TRANSPORTATION FACILITIES, DRILLING RIG, MARINE PLATFORM APPLICATION TRUNNION MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE EXPLOSIONPROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE EPOXY CLAD/POWDER COATED BAKED FINISHED COPPER FREE ALUMINUM GUARD MATERIAL M145 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL ALUMINUM REFLECTOR MATERIAL T3 THERMAL PERFORMANCE STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Floodlight Fixture - CFP320MT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Floodlight Fixture
CFP320MT
Explosionproof HID Floodlight Fixture CFP320MT
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844/1598, CSA C22.2 APPROVAL REFINERIES, TRANSPORTATION FACILITIES, DRILLING RIG, MARINE PLATFORM APPLICATION TRUNNION MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE EXPLOSIONPROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE EPOXY CLAD/POWDER COATED BAKED FINISHED COPPER FREE ALUMINUM GUARD MATERIAL M145 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL ALUMINUM REFLECTOR MATERIAL T3 THERMAL PERFORMANCE STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[TM] BRAND
  • FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
  • 3/4 INCH HUB SIZE
  • UL 844/1598, CSA C22.2 APPROVAL
  • REFINERIES, TRANSPORTATION FACILITIES, DRILLING RIG, MARINE PLATFORM APPLICATION
  • TRUNNION MOUNTING
  • MULTI TAP BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • PULSE START METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • EXPLOSIONPROOF
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • EPOXY CLAD/POWDER COATED BAKED FINISHED COPPER FREE ALUMINUM GUARD MATERIAL
  • M145 ANSI CODE
  • 1.8 SQ FT EPA
  • EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
  • ALUMINUM REFLECTOR MATERIAL
  • T3 THERMAL PERFORMANCE
  • STEEL TRUNNION MOUNTING HARDWARE
  • CODE.MASTER 2[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CFP320MT
Product Name Explosionproof HID Floodlight Fixture
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details