Appleton Electric Explosionproof HID Floodlight Fixture CFP175CAMT

Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION CROSSARM MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE M102 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION CROSSARM MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE M102 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Floodlight Fixture - CFP175CAMT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Floodlight Fixture
CFP175CAMT
Explosionproof HID Floodlight Fixture CFP175CAMT
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION CROSSARM MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE M102 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
  • FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
  • 3/4 INCH HUB SIZE
  • UL 844, UL 1572, UL 1598-A APPROVAL
  • MARINE APPLICATION
  • CROSSARM MOUNTING
  • MULTI TAP BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • PULSE START METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • CORROSION RESISTANT, EXPLOSION PROOF
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • M102 ANSI CODE
  • 1.8 SQ FT EPA
  • EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
  • MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE
  • CODE.MASTER 2[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CFP175CAMT
Product Name Explosionproof HID Floodlight Fixture
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details