Appleton Electric Explosionproof HID Floodlight Fixture CFL150JBGMT

Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE LOCATION APPLICATION JUNCTION BOX MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE ELECTROSTATICALLY APPLIED BAKED POWDER COATED EPOXY CLADED COPPER FREE ALUMINUM GUARD MATERIAL HEAT AND IMPACT RESISTANT GLASS GLOBE MATERIAL S55 ANSI CODE 1.8 SQ FT EPA ELECTROSTATICALLY APPLIED BAKED POWDER COATED EPOXY CLADED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL ALZAK[R] ALUMINUM REFLECTOR MATERIAL T4A THERMAL PERFORMANCE ELECTROSTATICALLY APPLIED BAKED POWDER COATED EPOXY CLADED STEEL TRUNNION, COPPER FREE ALUMINUM BOX MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE LOCATION APPLICATION JUNCTION BOX MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE ELECTROSTATICALLY APPLIED BAKED POWDER COATED EPOXY CLADED COPPER FREE ALUMINUM GUARD MATERIAL HEAT AND IMPACT RESISTANT GLASS GLOBE MATERIAL S55 ANSI CODE 1.8 SQ FT EPA ELECTROSTATICALLY APPLIED BAKED POWDER COATED EPOXY CLADED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL ALZAK[R] ALUMINUM REFLECTOR MATERIAL T4A THERMAL PERFORMANCE ELECTROSTATICALLY APPLIED BAKED POWDER COATED EPOXY CLADED STEEL TRUNNION, COPPER FREE ALUMINUM BOX MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Floodlight Fixture - CFL150JBGMT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Floodlight Fixture
CFL150JBGMT
Explosionproof HID Floodlight Fixture CFL150JBGMT
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE LOCATION APPLICATION JUNCTION BOX MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE ELECTROSTATICALLY APPLIED BAKED POWDER COATED EPOXY CLADED COPPER FREE ALUMINUM GUARD MATERIAL HEAT AND IMPACT RESISTANT GLASS GLOBE MATERIAL S55 ANSI CODE 1.8 SQ FT EPA ELECTROSTATICALLY APPLIED BAKED POWDER COATED EPOXY CLADED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL ALZAK[R] ALUMINUM REFLECTOR MATERIAL T4A THERMAL PERFORMANCE ELECTROSTATICALLY APPLIED BAKED POWDER COATED EPOXY CLADED STEEL TRUNNION, COPPER FREE ALUMINUM BOX MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
  • FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
  • 3/4 INCH HUB SIZE
  • UL 844, UL 1572, UL 1598-A APPROVAL
  • MARINE LOCATION APPLICATION
  • JUNCTION BOX MOUNTING
  • MULTI TAP BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • CORROSION RESISTANT, EXPLOSION PROOF
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ELECTROSTATICALLY APPLIED BAKED POWDER COATED EPOXY CLADED COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT AND IMPACT RESISTANT GLASS GLOBE MATERIAL
  • S55 ANSI CODE
  • 1.8 SQ FT EPA
  • ELECTROSTATICALLY APPLIED BAKED POWDER COATED EPOXY CLADED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
  • ALZAK[R] ALUMINUM REFLECTOR MATERIAL
  • T4A THERMAL PERFORMANCE
  • ELECTROSTATICALLY APPLIED BAKED POWDER COATED EPOXY CLADED STEEL TRUNNION, COPPER FREE ALUMINUM BOX MOUNTING HARDWARE
  • CODE.MASTER 2[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CFL150JBGMT
Product Name Explosionproof HID Floodlight Fixture
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details