Appleton Electric Explosionproof HID Floodlight Fixture CFL150JB-480

Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 595, UL 844, UL 1572 APPROVAL MARINE APPLICATION JUNCTION BOX MOUNTING CONSTANT WATTAGE, HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 480 V LAMP/BALLAST VOLTAGE S55 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL COPPER FREE ALUMINUM JUNCTION BOX, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 595, UL 844, UL 1572 APPROVAL MARINE APPLICATION JUNCTION BOX MOUNTING CONSTANT WATTAGE, HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 480 V LAMP/BALLAST VOLTAGE S55 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL COPPER FREE ALUMINUM JUNCTION BOX, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Floodlight Fixture - CFL150JB-480 - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Floodlight Fixture
CFL150JB-480
Explosionproof HID Floodlight Fixture CFL150JB-480
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 595, UL 844, UL 1572 APPROVAL MARINE APPLICATION JUNCTION BOX MOUNTING CONSTANT WATTAGE, HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 480 V LAMP/BALLAST VOLTAGE S55 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL COPPER FREE ALUMINUM JUNCTION BOX, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
  • FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
  • 3/4 INCH HUB SIZE
  • UL 595, UL 844, UL 1572 APPROVAL
  • MARINE APPLICATION
  • JUNCTION BOX MOUNTING
  • CONSTANT WATTAGE, HPF BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • CORROSION RESISTANT, EXPLOSION PROOF
  • 480 V LAMP/BALLAST VOLTAGE
  • S55 ANSI CODE
  • 1.8 SQ FT EPA
  • EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
  • COPPER FREE ALUMINUM JUNCTION BOX, STEEL TRUNNION MOUNTING HARDWARE
  • CODE.MASTER 2[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CFL150JB-480
Product Name Explosionproof HID Floodlight Fixture
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details